EN
  • EN
  • DE

TPS71025D

Part No TPS71025D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATOR | IC REG LINEAR 2.5V 500MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.4V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 390μA
Maximum Supply Current 540μA
PSRR 59dB ~ 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS71025
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1273122-TPS71025D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71025D CAD Model

Description

The TPS71025D is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. This regulator offers an output voltage of 2.5V, which is suitable for powering sensitive electronic circuits requiring a precise voltage level.

Key Features

  • Low Dropout Voltage: The TPS71025D features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
  • High Output Current: Capable of delivering up to 1A of output current, this regulator can support a variety of loads, from simple low-power devices to more demanding applications.
  • Stable with Low ESR Output Capacitors: The device is stable with ceramic capacitors, which reduces the amount of required board space and component cost.
  • Fast Transient Response: The TPS71025D's excellent transient response characteristics help maintain a stable output voltage despite rapid changes in load, which is crucial for high-performance electronics.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection features safeguard the regulator and the downstream components from potential damage due to excessive heat or current.

Applications

The TPS71025D is versatile and can be used in various applications, including:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Management for DSPs and Microcontrollers
  • PC Add-On Cards

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS71025D is no exception. It is designed to meet the rigorous demands of the industry, ensuring consistent performance and longevity.

Ordering Information

The TPS71025D is available in an 8-pin SOIC package and can be ordered through Texas Instruments' official distributors and online store. For detailed specifications and ordering options, please refer to the official Texas Instruments datasheet for the TPS71025D.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1009 $52.7153
40+ $2.5443 $101.7720
61+ $2.4648 $150.3528
84+ $2.3853 $200.3652
109+ $2.3058 $251.3322
146+ $2.0673 $301.8258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,881 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess