Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.2V
Voltage Dropout (Maximum) 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA ~ 1mA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273294-TPS73632MDBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS73632-EP
Introduction Date December 16, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS73632MDBVREP CAD Model

Description

The TPS73632MDBVREP is a high-quality, single-output low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver precision, robustness, and high performance for a wide range of applications. This component is part of TI's portfolio of voltage regulators that are engineered to provide stable and reliable power supply in various electronic devices.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 3.2V, which is ideal for powering sensitive analog and digital circuits that require a stable supply.
  • High Accuracy: With an output voltage tolerance of ±0.5% over the full temperature range, the TPS73632MDBVREP ensures precise voltage delivery for critical applications.
  • Low Dropout: The LDO features a low dropout voltage, making it efficient for applications where the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the electronic system from potential damage due to excessive heat or current.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications where temperatures can vary widely.
  • Small Package Size: The TPS73632MDBVREP comes in a compact SOT-23-5 package, which is advantageous for space-constrained applications.

Applications

This voltage regulator is versatile and can be used in a variety of applications including:

  • Portable and battery-powered electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Power supplies for sensors and analog ICs
  • Automotive electronics

The TPS73632MDBVREP from Texas Instruments is a reliable and efficient solution for systems that require a high-quality power supply. Its combination of accuracy, low dropout, and protection features makes it an excellent choice for designers looking to enhance the performance and safety of their electronic products.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.1V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B112MR-G
Microchip Technology
IC REG LINEAR 5V 100MA SOT23-6
Need more? Email Us
ECAD model for TC1073-5.0VCH713
Torex Semiconductor Ltd
IC REG LINEAR 4V 400MA SOT23
Need more? Email Us
ECAD model for XC6203P402MR-G
Analog Devices Inc.
IC REG LINEAR 2.1V 200MA 4-WLCSP
Lowest to $1.3012
ECAD model for ADP151ACBZ-2.1-R7
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.8V 150MA SC-88A
Need more? Email Us
ECAD model for RP110Q282D-TR-FE
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BD60GA5MEFJ-ME2
Intersil
IC REG LINEAR 2.8V 150MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9008AIRUJZ-T
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Analog Devices Inc.
IC REG LIN 3V 600MA 8-LFCSP-WD
Lowest to $13.2587
ECAD model for ADM7154ACPZ-3.0-R7

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention