EN
  • EN
  • DE

TPS7101QP

Part No TPS7101QP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN POS ADJ 500MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 9.75V
Maximum Dropout Voltage 0.4V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 350μA
Maximum Supply Current 460μA
PSRR 59dB ~ 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TPS7101
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1273121-TPS7101QP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7101QP CAD Model

Description

Product Overview: TPS7101QP by Texas Instruments

The TPS7101QP is a versatile low-dropout (LDO) voltage regulator designed by Texas Instruments, tailored for applications demanding a high level of stability and accuracy in voltage control. This regulator is particularly well-suited for battery-powered devices, where energy efficiency is critical, and for systems that require a clean, stable power supply.

Key Features

  • Adjustable Output: The device offers an adjustable output voltage range from 1.2V to 29V, which allows for flexibility in various applications.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is ideal for battery-operated devices.
  • High Accuracy: TPS7101QP provides excellent regulation with a high accuracy of output voltage, making it suitable for sensitive electronic components that require precise voltage levels.
  • Current Limiting and Thermal Protection: The device incorporates built-in current limiting and thermal shutdown features to protect against overcurrent and overheating conditions.
  • Stable with Low ESR Capacitors: This regulator is stable with low equivalent series resistance (ESR) capacitors, which can help reduce the size and cost of the capacitive components in the power supply design.

Applications

The TPS7101QP is ideal for a wide range of applications, including:

  • Portable and battery-powered electronics
  • Microcontroller power supplies
  • Linear power supplies
  • Post-regulation for switching power supplies
  • Reference voltage sources

Product Specifications

Parameter Value
Output Voltage Range 1.2V to 29V
Dropout Voltage (Typical) 285mV @ 1A
Output Current 1A
Accuracy ±1%
Package 8-Pin PDIP

Overall, the TPS7101QP from Texas Instruments is a reliable and efficient solution for applications requiring precise voltage regulation with the added benefits of adjustable output, low dropout, and robust protection features.

You May Also Be Interested in

Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5366 $52.7562
17+ $6.1839 $105.1263
26+ $5.9906 $155.7556
35+ $5.7974 $202.9090
45+ $5.6041 $252.1845
60+ $5.0244 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess