EN
  • EN
  • DE

TPS65980RHFR

Part No TPS65980RHFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT CONV 3LDO 24VQFN / Thunderbolt Bus Power Buck/Boost
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Thunderbolt
Supply Voltage (V) 2.5V ~ 15.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5x4)
Part Number Series TPS65980
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805856-TPS65980RHFR
Ultra Librarian 3D Model Ultra Librarian TPS65980RHFR CAD Model

Description

The TPS65980RHFR is a versatile and powerful integrated circuit designed by Texas Instruments, tailored for managing power supply within USB-C and USB Power Delivery (PD) applications. This advanced device is engineered to facilitate the transition to the USB Type-C connector with a single-chip solution that minimizes the need for additional components, thereby reducing design complexity and saving board space.

Key Features

  • USB Power Delivery: The TPS65980RHFR supports the full USB PD 2.0 protocol, allowing devices to negotiate power up to 100W over a USB Type-C connection. This makes it ideal for a wide range of applications, including laptops, tablets, smartphones, and other consumer electronics.
  • Integrated Power Switches: This device includes integrated high-voltage power FETs for source and sink power paths, providing efficient power conversion with built-in protection features such as over-current, over-voltage, and thermal shutdown.
  • Configurable Ports: It offers multiple configurable ports for USB Type-C, allowing for design flexibility in various USB PD profiles and alternate modes such as DisplayPort or Thunderbolt.
  • I2C Interface: An I2C interface enables system control and status reporting, facilitating communication with a host processor for dynamic control of power roles and configuration settings.

Applications

The TPS65980RHFR is suitable for a broad spectrum of USB-C powered devices and can be used in:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Power Banks
  • USB-C Monitors and Docking Stations
  • Industrial and Automotive Applications

Product Specifications

The TPS65980RHFR is provided in a compact VQFN (RHF) 90-pin package and is designed to operate over a wide temperature range, making it suitable for various environments and applications. Its precise power management capabilities ensure that devices can maximize functionality while maintaining power efficiency and safety.

For developers and designers looking for a comprehensive solution to manage USB-C power delivery and communication, the TPS65980RHFR from Texas Instruments stands out as an exceptional choice, combining performance, integration, and reliability.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0526 $50.5260
25+ $4.1457 $103.6425
38+ $4.0162 $152.6156
52+ $3.8866 $202.1032
67+ $3.7571 $251.7257
90+ $3.3684 $303.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,235 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess