EN
  • EN
  • DE

TPS65921B1ZQZ

Part No TPS65921B1ZQZ
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management and USB Single Chip | IC PWR MGMT 4 LDO TXRX 120BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Part Status Last Time Buy
Applications Handheld/Mobile Devices, OMAP
Supply Current 300μA
Supply Voltage (V) 2.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 120-VFBGA
Supplier Device Package 120-BGA Microstar Junior (6x6)
Family Part Number TPS65921
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1273084-TPS65921B1ZQZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65921B1ZQZ CAD Model

Description

The TPS65921B1ZQZ is a highly integrated power management integrated circuit (IC) designed by Texas Instruments (TI), tailored to meet the demanding requirements of portable and handheld applications. This advanced power management unit is particularly suitable for mobile phones, smart devices, and other electronics where efficient power regulation and space constraints are critical considerations.

Key Features:

  • Multiple Power Domains: The TPS65921B1ZQZ features several programmable voltage domains, allowing for precise power control and distribution to various subsystems within the device.
  • Integrated Power Converters: It includes integrated step-down converters for processor cores, memory, and I/O interfaces, ensuring efficient power conversion and extended battery life.
  • SmartReflex™ Technology: Incorporating TI's SmartReflex technologies, the IC adapts to silicon process variation, temperature, and workload to minimize power consumption across different operating conditions.
  • Audio Codec Support: This IC comes with an integrated audio codec that supports high-quality sound reproduction and recording, suitable for multimedia applications.
  • Touchscreen Interface: With a built-in touchscreen interface, the TPS65921B1ZQZ facilitates direct connection to capacitive and resistive touchscreens, enhancing user interaction.
  • Enhanced Security: The device includes security features such as a hardware random number generator and a unique device ID, providing a foundation for secure transactions and data protection.

Applications:

The versatile nature of the TPS65921B1ZQZ makes it an excellent choice for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS and Navigation Systems
  • Other Portable Electronics

Technical Specifications:

The TPS65921B1ZQZ is available in a compact BGA package and operates over a wide temperature range. It requires a minimal number of external components, which helps reduce overall system complexity and development time. The IC's technical documentation provides detailed information on configuration and programming, enabling designers to tailor the power management functions to specific application needs.

For more information, datasheets, and support resources, visit Texas Instruments' official website or contact their customer support team.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8187 $50.4561
8+ $13.8000 $110.4000
12+ $13.3688 $160.4256
16+ $12.9375 $207.0000
20+ $12.5063 $250.1260
27+ $11.2125 $302.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess