EN
  • EN
  • DE

TPS659121YFFT

Part No TPS659121YFFT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU MGMT 81DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Processor
Operating Supply Current 32μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 81-DSBGA (3.6x3.6)
Win Source Part Number 1112654-TPS659121YFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS659121YFFT CAD Model

Description

The TPS659121YFFT is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to the needs of multi-core processors and other power-sensitive applications. This advanced PMIC is built to provide a comprehensive power solution by incorporating multiple voltage rails, power sequencing, and system control in a single package.

Key Features

  • Multiple Power Outputs: The TPS659121YFFT provides several programmable voltage rails, including general-purpose power supplies for a wide range of I/O and core voltages. This flexibility allows the PMIC to support various system requirements and peripherals.
  • High Efficiency: With its high-efficiency step-down converters and low-dropout regulators (LDOs), this PMIC ensures efficient power conversion, which is crucial for extending battery life in portable devices.
  • Smart Power Sequencing: The device includes smart power sequencing which ensures that the multiple power domains are powered up and down in the correct order, preventing damage to the processor and connected components.
  • Programmable Voltage Settings: The PMIC features programmable voltage settings that can be adjusted to meet the specific needs of the application, providing precise control over the power supply to the system.
  • Integrated Power Control: With an I2C interface, the TPS659121YFFT allows for dynamic voltage scaling and power control, enabling the system to manage power according to the current operational requirements.

Applications

The TPS659121YFFT is ideal for a range of applications, particularly where power efficiency and space constraints are significant considerations. These include smartphones, tablets, and other portable electronics, as well as embedded systems that require reliable power management for multi-core processors.

Package and Availability

This PMIC is available in a compact, lead-free package that is designed for space-constrained applications. The TPS659121YFFT is part of Texas Instruments' commitment to providing advanced power management solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0510 $50.2550
13+ $8.2470 $107.2110
19+ $7.9893 $151.7967
26+ $7.7316 $201.0216
34+ $7.4739 $254.1126
45+ $6.7007 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess