The MAX388CWG+T is a high-precision, low-power, serial 16-bit analog-to-digital converter (ADC) from Maxim Integrated, a leader in analog and mixed-signal processing components. This ADC is designed to provide outstanding performance for complex and noise-sensitive applications such as industrial automation, process control, and medical systems where accuracy and reliability are of utmost importance.
Key Features
- High Resolution: With its 16-bit resolution, the MAX388CWG+T offers fine granularity for measuring analog signals, ensuring detailed and accurate data conversion.
- Low Power Consumption: Engineered for efficiency, this ADC operates with minimal power, making it ideal for battery-operated devices and energy-conscious applications.
- Wide Input Range: The device supports a versatile input range, accommodating a variety of signal levels, which enhances its adaptability to different types of sensors and input sources.
- Serial Interface: The inclusion of a serial interface allows for easy integration with microcontrollers and digital systems, facilitating communication and data transfer without the need for complex wiring or additional hardware.
- Small Package: Housed in a compact 24-SOIC (0.295", 7.50mm Width) package, the MAX388CWG+T saves valuable board space and is well-suited for space-constrained applications.
Applications
The MAX388CWG+T's precision and low-power characteristics make it an excellent choice for a wide range of applications, including:
- Industrial Automation
- Process Control Systems
- Medical Instrumentation
- Portable Instrumentation
- Data Acquisition Systems
Technical Specifications
- Resolution: 16-Bit
- Sampling Rate: Variable
- Input Type: Differential
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: 24-SOIC
For designers and engineers looking for an ADC that combines precision, low power, and ease of integration, the MAX388CWG+T from Maxim Integrated is an exceptional choice that delivers reliable performance in the most demanding environments.