EN
  • EN
  • DE

TPS6591133A2ZRCR

Part No TPS6591133A2ZRCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU DC/DC CTLR 96BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Portable Equipment
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 98-BGA Microstar JR
Win Source Part Number 136485-TPS6591133A2ZRCR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS6591133A2ZRCR CAD Model

Description

The TPS6591133A2ZRCR is a highly integrated power management IC (PMIC) from Texas Instruments (TI), designed to support a wide range of applications, including smartphones, tablets, and other portable electronics. This advanced PMIC is engineered to provide a comprehensive power management solution by incorporating multiple voltage regulators, power sequencing, system control, and interface functions within a single package.

Key Features:

  • Multiple Power Rails: The device includes several programmable voltage regulators, including step-down converters and low-dropout regulators (LDOs), to power various system components efficiently.
  • Integrated Power Sequencing: TPS6591133A2ZRCR offers configurable power-on sequencing, ensuring that each power rail is activated in the correct order for optimal system performance and stability.
  • Flexible Configuration: Users can program the PMIC through I2C interface, allowing dynamic control over power settings and enabling adaptation to different system requirements.
  • SmartReflex™ Technology: Incorporating TI's proprietary SmartReflex technologies, the PMIC provides adaptive voltage scaling, which can adjust the power supply dynamically based on processor load, thereby optimizing power efficiency and battery life.
  • Protection Features: The TPS6591133A2ZRCR includes a variety of protection features such as over-current protection, thermal shutdown, and under-voltage lockout to safeguard the system against power-related anomalies.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Other handheld devices

The TPS6591133A2ZRCR is available in a compact 98-ball MicroStar Junior BGA package, making it suitable for space-constrained applications. Its advanced feature set and high level of integration make it an ideal choice for designers looking to optimize power management in their next-generation portable devices.

With Texas Instruments' commitment to quality and longevity, the TPS6591133A2ZRCR PMIC is a reliable and efficient solution for modern electronic designs that demand high performance and extended battery life.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess