EN
  • EN
  • DE

TPS6591104A2ZRC

Part No TPS6591104A2ZRC
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management Unit with DCDC Controller | IC PWR MGMT CONV 8LDO 98BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Applications Portable Equipment
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 98-VFBGA
Supplier Device Package 98-BGA Microstar JR
Family Part Number TPS659110
Manufacturer Pack Quantity 240
MSL Level 3 (168 Hours)
Win Source Part Number 1273076-TPS6591104A2ZRC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS6591104A2ZRC CAD Model

Description

The TPS6591104A2ZRC is a highly integrated power management IC (PMIC) from the renowned electronics manufacturer, Texas Instruments (TI). This advanced component is designed to cater to a wide array of applications, particularly focusing on portable and battery-powered devices where efficient power management is crucial.

The TPS6591104A2ZRC boasts a versatile array of features that make it an ideal solution for system power management. It integrates multiple DC/DC converters, LDO regulators, and a power sequencing controller. This level of integration facilitates the design of compact and energy-efficient electronic systems, reducing the need for additional external components and thereby minimizing overall solution size and cost.

Key Features:

  • Multifunctional: Includes several buck converters and LDOs, allowing it to power various subsystems within an electronic device.
  • Configurable: Programmable voltage settings and sequencing enable customization to meet specific application requirements.
  • Efficient: High conversion efficiency of the DC/DC converters aids in prolonging battery life and reducing thermal dissipation.
  • Smart Power Sequencing: Integrated power sequencer ensures the correct power-up and power-down order of all power rails, safeguarding sensitive components.
  • Compact Package: Available in a compact package, which is ideal for space-constrained applications.

Applications:

The TPS6591104A2ZRC is suitable for a range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS Devices

Texas Instruments' commitment to quality and performance is evident in the TPS6591104A2ZRC, making it a trustworthy choice for designers looking to optimize their power management solutions. With its robust feature set and flexible design options, this PMIC stands out as a leading solution for modern electronic devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1965 $50.3755
17+ $5.9049 $100.3833
27+ $5.7203 $154.4481
37+ $5.5358 $204.8246
47+ $5.3513 $251.5111
63+ $4.7977 $302.2551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,566 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess