EN
  • EN
  • DE

TPS658629IZWSRQ1

Part No TPS658629IZWSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BATT/PWR MGMT LI-ION 169NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 169-NFBGA (12x12)
Win Source Part Number 083338-TPS658629IZWSRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS658629IZWSRQ1 CAD Model

Description

The TPS658629IZWSRQ1 is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide array of automotive and industrial applications. This robust component is engineered to provide reliable performance under stringent conditions, meeting the rigorous quality standards of the automotive industry.

Key Features:

  • Multiple Power Outputs: This PMIC features several regulated voltage rails, providing a versatile power solution for complex automotive systems.
  • High-Efficiency Operation: With its advanced design, the TPS658629IZWSRQ1 operates with high efficiency, reducing power loss and improving overall system performance.
  • Integrated Charge Pump: The device includes an integrated charge pump that supports higher voltage requirements for various peripheral devices.
  • Programmable Sequencing: Users can program the power-up and power-down sequences, ensuring proper operation of connected components.
  • Thermal Management: The PMIC is equipped with thermal shutdown protection, safeguarding the device and the system from overheating.

Applications:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Cluster Displays
  • Industrial Control Modules

Quality and Reliability:

The TPS658629IZWSRQ1 is designed to meet the AEC-Q100 standard for automotive electronic components, ensuring high reliability and performance under extreme conditions. It is also characterized for operation over the automotive temperature range of -40°C to +125°C, making it suitable for use in harsh environments.

Support and Availability:

Texas Instruments provides extensive technical support for the TPS658629IZWSRQ1, including detailed datasheets, application notes, and design resources. The component is available in a compact package, making it suitable for space-constrained applications. With Texas Instruments' commitment to quality and long-term availability, customers can design their systems with confidence, knowing that their power management needs are securely managed by the TPS658629IZWSRQ1.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4284 $62.1420
10+ $10.1977 $101.9770
16+ $9.8790 $158.0640
21+ $9.5604 $200.7684
28+ $9.2417 $258.7676
37+ $8.2856 $306.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess