EN
  • EN
  • DE

TPS658624ZQZR

Part No TPS658624ZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REGULATOR CONV SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number TPS658624
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707984-TPS658624ZQZR
Ultra Librarian 3D Model Ultra Librarian TPS658624ZQZR CAD Model

Description

The TPS658624ZQZR is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments (TI), a renowned leader in the semiconductor industry. This advanced component is designed to provide a comprehensive power management solution for portable and battery-powered devices, where efficiency, reliability, and a compact footprint are of paramount importance.

Key Features

  • High Integration: The TPS658624ZQZR integrates multiple power management functions into one package, reducing the need for additional external components and simplifying the design process for product engineers.
  • Versatile Power Supply: This PMIC provides multiple regulated voltage rails, including step-down converters and low-dropout regulators (LDOs), to power various subsystems of an electronic device.
  • Programmable Voltage Levels: With programmable output voltage levels, the TPS658624ZQZR can cater to the specific needs of different components within a device, ensuring optimal performance and power efficiency.
  • Advanced Battery Management: The device features an integrated battery charger and management system, supporting a variety of battery chemistries and enhancing the overall battery life of the end product.
  • Intelligent Power Sequencing: The PMIC includes smart power sequencing capabilities, ensuring that each part of the system is powered up and down in the correct order to prevent damage and ensure a smooth operation.
  • Thermal Management: Built-in thermal protection mechanisms help prevent the device from overheating, thus ensuring the reliability and longevity of both the PMIC and the device it powers.
  • I2C Interface: An I2C interface allows for easy communication and control between the TPS658624ZQZR and the host processor, enabling dynamic power management and system diagnostics.

Applications

The TPS658624ZQZR is ideal for a wide range of applications, particularly in the consumer electronics sector. It is well-suited for smartphones, tablets, digital cameras, and portable media players, where efficient power management is critical for user satisfaction and device functionality. Additionally, its versatile nature makes it an excellent choice for other battery-operated devices such as handheld gaming consoles, wearable technology, and IoT devices.

Conclusion

Incorporating the TPS658624ZQZR into your design can streamline the development process, reduce the bill of materials, and enhance the overall performance and battery life of your portable device. Texas Instruments' commitment to quality and innovation is evident in this PMIC, making it a smart choice for designers looking to create cutting-edge electronic products.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess