EN
  • EN
  • DE

TPS65811RTQR

Part No TPS65811RTQR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SINGLE-CELL Li-ION BATTERY- AND POWER-MANAGEMENT IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Interface I2C, USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN (8x8)
Win Source Part Number 1273061-TPS65811RTQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65810
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65811RTQR CAD Model

Description

The TPS65811RTQR from Texas Instruments is a highly integrated power management integrated circuit (PMIC) designed for portable and battery-powered systems. This advanced PMIC combines a single-cell Li-Ion battery charger with multiple regulated power outputs, ensuring efficient power delivery and management for various applications.

Key Features:

  • Integrated Charger: The TPS65811RTQR features an efficient switch-mode charger with a programmable charging current up to 1.25A, making it suitable for fast charging applications.
  • Multiple Regulated Outputs: It offers a range of regulated outputs including step-down converters, low-dropout regulators (LDOs), and a real-time clock (RTC) supply, ensuring a versatile power solution for different system requirements.
  • High Efficiency: The device is designed to maximize efficiency across a wide range of load conditions, thereby extending battery life and improving overall system performance.
  • Smart Power Sequencing: The TPS65811RTQR provides programmable power sequencing for its outputs, allowing for a controlled startup sequence which is critical for sensitive electronic components.
  • I2C Interface: An I2C-compatible interface enables system designers to program and monitor various aspects of the PMIC, including output voltages, charging parameters, and fault status.
  • Compact Packaging: Housed in a compact 40-pin QFN package, the TPS65811RTQR saves valuable board space and is ideal for space-constrained applications.

Applications:

The versatility of the TPS65811RTQR makes it an excellent choice for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable Electronics

Conclusion:

The TPS65811RTQR from Texas Instruments represents a comprehensive power management solution that integrates multiple functions into a single device. With its high level of integration, it simplifies system design and reduces the number of external components required, resulting in a more compact and reliable end product. Whether for personal electronics or other portable applications, the TPS65811RTQR is engineered to meet the demands of modern battery-powered devices.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4191 $51.3528
19+ $5.2670 $100.0730
30+ $5.1024 $153.0720
41+ $4.9378 $202.4498
53+ $4.7732 $252.9796
71+ $4.2794 $303.8374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess