EN
  • EN
  • DE

BQ7790505PW

Part No BQ7790505PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion 20-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name BQ7790505
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 70
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864543-BQ7790505PW
Ultra Librarian 3D Model Ultra Librarian BQ7790505PW CAD Model

Description

The BQ7790505PW from Texas Instruments is a cutting-edge battery protection device designed to enhance the safety and longevity of multi-cell lithium-ion and lithium-polymer battery packs. This advanced protector is an essential component for applications requiring high reliability and extended battery life, such as portable electronics, electric vehicles, and energy storage systems.

Key Features

  • Voltage Protection: The BQ7790505PW offers comprehensive cell overvoltage and undervoltage protection, ensuring that each cell operates within its safe voltage range.
  • Temperature Monitoring: With integrated temperature sensors, the device can monitor the battery pack's temperature, providing critical protection against overheating.
  • Current Sensing: The protector includes overcurrent and short-circuit protection, safeguarding the battery from excessive discharge currents and potential damage.
  • Low Power Consumption: Designed for efficiency, the BQ7790505PW features a low quiescent current that minimizes energy drain when the battery is in standby mode.

Technical Specifications

The BQ7790505PW is suitable for 3- to 5-series cell battery packs and supports a wide range of battery chemistries. Its versatile design allows for flexible PCB mounting, making it an ideal choice for various applications. The device operates over a broad temperature range and includes a pre-charge FET control for additional battery pre-conditioning functionality.

Applications

This battery protector is particularly well-suited for applications requiring high levels of safety and efficiency, such as:

  • Consumer Electronics (Laptops, Smartphones, Power Tools)
  • Electric Vehicles (EVs, e-Bikes, e-Scooters)
  • Energy Storage Systems (ESS, Solar Power Banks)
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)

With the BQ7790505PW, Texas Instruments continues to demonstrate its commitment to providing innovative solutions for battery management. This device is a testament to TI's dedication to enhancing performance, safety, and reliability in battery-powered technology.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3517 $51.7374
52+ $1.9296 $100.3392
81+ $1.8693 $151.4133
111+ $1.8090 $200.7990
143+ $1.7487 $250.0641
192+ $1.5678 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,838 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess