EN
  • EN
  • DE

TPS65810RTQRG4

Part No TPS65810RTQRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Integrated Single-Cell Lithium-Ion Battery and Power Management IC 56-QFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 18 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 56
Output Current 1.5 A
Output Voltage 3.3 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Weight 197.908021 mg
Win Source Part Number 1101051-TPS65810RTQRG4
Categories PMIC - Battery Management
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS65810RTQRG4 CAD Model

Description

Product Overview: TPS65810RTQRG4

The TPS65810RTQRG4 is a highly integrated power management IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is engineered to cater to the demanding power requirements of portable and battery-powered devices such as smartphones, tablets, and other handheld electronics. With its compact form factor and robust feature set, the TPS65810RTQRG4 offers a comprehensive solution for system power supply and battery management.

Key Features

  • Integrated Power Solution: The TPS65810RTQRG4 combines multiple power management functionalities in one package, including a linear charger, multiple DC-DC converters, LDOs, and an ADC for monitoring.
  • High-Efficiency Operation: This IC incorporates high-efficiency step-down converters that optimize power usage, thereby extending battery life and reducing heat generation.
  • Programmable Flexibility: The device offers programmable voltage settings and operating modes, allowing designers to tailor the power management to specific application requirements.
  • Integrated Battery Charger: It features a linear charger with thermal regulation, which ensures safe and efficient charging of lithium-ion or lithium-polymer batteries.
  • Smart Power Sequencing: The TPS65810RTQRG4 provides configurable power sequencing, enabling controlled startup and shutdown sequences for the various power rails in a system.
  • I2C Interface: An I2C-compatible interface allows for communication with a host processor, enabling dynamic control of power parameters and system diagnostics.

Applications

The versatility of the TPS65810RTQRG4 makes it suitable for a wide range of applications. It is particularly well-suited for portable electronics where efficient power management is crucial. This includes multimedia devices, GPS units, medical equipment, and other gadgets requiring a reliable and long-lasting power supply.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TPS65810RTQRG4 is built to meet high standards, ensuring stable performance over its lifespan and under various conditions. TI's rigorous testing and quality control processes ensure that this power management IC will deliver consistent and dependable operation for the end user's critical applications.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess