EN
  • EN
  • DE

TPS65800RTQ

Part No TPS65800RTQ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE-CELL Li-ION BATTERY- AND POWER-MANAGEMENT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273057-TPS65800RTQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65800RTQ CAD Model

Description

Product Overview: TPS65800RTQ by Texas Instruments

The TPS65800RTQ is a versatile, integrated power management IC designed by Texas Instruments to cater to the demanding needs of portable and handheld devices. This advanced chip offers a comprehensive solution for power supply management and battery charging, making it an ideal choice for designers looking to enhance the efficiency and longevity of their products.

Key Features

  • Multiple Power Rails: The TPS65800RTQ provides several regulated voltage rails for various system components, simplifying the design and reducing the need for additional external regulators.
  • Integrated Battery Charger: It includes an efficient battery management system with a linear charger, supporting various battery chemistries and providing safe and reliable charging.
  • Flexible Power Sequencing: The device enables customizable power sequencing, allowing designers to optimize the power-up and power-down of different system blocks to ensure proper operation.
  • Programmable Voltage Settings: Voltage levels on the power rails can be programmed via an I2C interface, offering design flexibility to meet specific application requirements.
  • High-Efficiency Operation: Designed with power efficiency in mind, the TPS65800RTQ helps to maximize battery life and reduce thermal dissipation within the system.

Applications

The TPS65800RTQ is suitable for a wide range of applications, especially where efficient power management is crucial. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Digital Cameras
  • Other Battery-Powered Devices

Technical Specifications

The TPS65800RTQ operates over a wide input voltage range and is available in a compact QFN package. Its technical specifications are tailored to deliver robust performance in a small footprint, making it a leading choice for space-constrained applications.

Conclusion

With its comprehensive set of features, the TPS65800RTQ from Texas Instruments stands out as a powerful all-in-one power management solution. Its ability to provide multiple regulated outputs, integrated battery charging, and programmable settings through an I2C interface makes it an indispensable component for modern portable electronics design.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess