EN
  • EN
  • DE

TPS65510RGTR

Part No TPS65510RGTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description LOW-POWER BATTERY BACKUP IC WITH INTEGRATED BOOST CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Power Management
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Operating Temperature Range -35°C ~ 85°C (TA)
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1273046-TPS65510RGTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65510
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65510RGTR CAD Model

Description

Product Overview: TPS65510RGTR by Texas Instruments

The TPS65510RGTR is a high-performance integrated power management IC designed by Texas Instruments, tailored for portable and space-constrained applications. This sophisticated device offers a comprehensive solution for power supply management, specifically engineered to meet the rigorous demands of today's advanced electronic devices.

Key Features

  • Multiple Power Rails: The TPS65510RGTR comes equipped with various outputs to provide multiple power rails, ensuring compatibility with a wide range of components and systems.
  • High Efficiency: With its advanced design, this IC maintains high efficiency across a broad range of load conditions, contributing to extended battery life and reduced heat generation.
  • Compact Footprint: Housed in a compact QFN package, the TPS65510RGTR saves valuable board space, making it ideal for portable electronics where space is at a premium.
  • Integrated Power MOSFETs: This device integrates power MOSFETs to reduce external component count, simplifying design and enhancing reliability.
  • Programmable Sequencing: The TPS65510RGTR allows for programmable power-up and power-down sequencing, providing flexibility for various system requirements.
  • Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The TPS65510RGTR is adept for a broad range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Smartphones and tablets
  • Wearable technology
  • Medical devices
  • Wireless sensors and IoT devices

Technical Specifications

The TPS65510RGTR operates over a temperature range of -40°C to +85°C and requires a minimal number of external components for operation. It is provided in a 16-pin QFN package and is RoHS compliant, adhering to environmental standards.

For detailed technical specifications, reference designs, and application notes, interested parties should consult the datasheet and technical documentation available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3382 $52.0584
29+ $3.5595 $103.2255
44+ $3.4483 $151.7252
60+ $3.3371 $200.2260
78+ $3.2258 $251.6124
104+ $2.8921 $300.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess