EN
  • EN
  • DE

TPS65181RGZR

Part No TPS65181RGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT E INK 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications E Ink, Vizplex Display
Operating Supply Current 5.5mA
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -10°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 034500-TPS65181RGZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS65181
Introduction Date January 01, 2008
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65181RGZR CAD Model

Description

Overview of Texas Instruments TPS65181RGZR

The TPS65181RGZR is a highly integrated power management IC designed by Texas Instruments (TI) specifically for powering E Ink® Vizplex™ panels used in portable e-reader devices. This compact, efficient device offers a complete power supply solution, combining multiple outputs with features that ensure reliable operation and enhanced performance for the end user.

Key Features

  • Multiple Output Voltages: The TPS65181RGZR provides four output voltages necessary for E Ink displays: VPOS, VNEG, VGG, and VGH. These are programmable via an I2C interface, allowing for precise control to meet the display's requirements.
  • Integrated Boost Converter: The device includes a high-efficiency boost converter with a wide input voltage range, making it suitable for battery-powered applications.
  • Highly Integrated: With an array of features such as a high-voltage switch, linear regulator, and sequencer, this IC minimizes the need for external components, thereby reducing the overall solution footprint and system complexity.
  • Thermal Protection: The TPS65181RGZR has built-in thermal shutdown protection to ensure safe operation under all conditions.
  • Package: It is offered in a compact 48-pin QFN package, which is ideal for space-constrained applications.

Applications

Primarily designed for E Ink displays, the TPS65181RGZR is a versatile component that can be used in various applications where multiple power rails and compact design are critical. Its typical applications include:

  • E-Book Readers
  • Battery-Powered Signage
  • Electronic Shelf Labels
  • Other Portable Devices Requiring E Ink Displays

Reliability and Performance

As with all Texas Instruments products, the TPS65181RGZR is manufactured to high standards, ensuring reliable operation over a broad temperature range. The combination of integration, efficiency, and TI's commitment to quality makes this power management IC an excellent choice for designers looking to create durable, high-performance e-reader products.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1948 $50.3636
17+ $5.9035 $100.3595
27+ $5.7190 $154.4130
37+ $5.5345 $204.7765
47+ $5.3500 $251.4500
63+ $4.7966 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 578 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess