EN
  • EN
  • DE

TPS65180RGZT

Part No TPS65180RGZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMIC FOR E Ink® Vizplex™ ENABLED ELECTRONIC PAPER DISPLAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series E Ink, Vizplex
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications E Ink, Vizplex Display, OMAP
Operating Supply Current 5.5mA
Operating Supply Voltage 3 V ~ 6 V
Operating Temperature Range -10°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1273028-TPS65180RGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65180
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS65180RGZT CAD Model

Description

Product Overview: Texas Instruments TPS65180RGZT

The TPS65180RGZT is a high-performance power management integrated circuit (PMIC) designed by Texas Instruments (TI) to meet the specific needs of electronic paper displays (EPDs). This versatile chip is particularly suitable for applications that require a compact, efficient, and reliable power supply solution, making it an ideal choice for e-readers, electronic shelf labels, and other portable devices where power efficiency is critical.

Featuring a quad-output configuration, the TPS65180RGZT provides a complete power supply system for EPDs by generating the required positive and negative supply voltages. It is designed to operate with a single-cell lithium-ion battery and supports a wide input voltage range, ensuring compatibility with various battery technologies and capacity levels.

The device integrates multiple voltage rails, including a programmable VPOS (positive voltage), VNEG (negative voltage), VCOM (common voltage), and an adjustable boost converter for the source driver voltage (VGH). This integration simplifies the design process, reduces component count, and minimizes the overall footprint on the PCB, leading to a more compact and cost-effective design.

One of the key features of the TPS65180RGZT is its built-in sequencer, which manages the power-up and power-down sequences of the voltages to ensure safe and reliable operation of the EPD. Additionally, the PMIC includes safety features such as thermal shutdown, short-circuit protection, and under-voltage lockout, which safeguard the device and the display against various fault conditions.

The TPS65180RGZT is offered in a compact 48-pin QFN package (RGZ), which is designed to minimize space on the PCB while providing excellent thermal performance. The small form factor, combined with a low number of external components required, makes it an efficient solution for space-constrained applications.

Overall, the Texas Instruments TPS65180RGZT is a robust and feature-rich power management solution that delivers high efficiency and reliability for electronic paper display applications, ensuring an optimal user experience in a variety of portable electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6285 $50.6565
22+ $4.6183 $101.6026
34+ $4.4740 $152.1160
47+ $4.3297 $203.4959
60+ $4.1853 $251.1180
80+ $3.7524 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess