EN
  • EN
  • DE

TPS65176RHDR

Part No TPS65176RHDR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BIAS PWR SUP FOR LCD 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 9.5 V to 14 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-VQFN (5x5)
Win Source Part Number 115464-TPS65176RHDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65176RHDR CAD Model

Description

Introducing the TPS65176RHDR from Texas Instruments

The TPS65176RHDR is a highly sophisticated power management integrated circuit (PMIC) designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced component is specifically engineered to cater to the needs of small to medium-sized liquid crystal displays (LCDs) and is an ideal solution for powering the source drivers, gate drivers, and VCOM circuits in these displays.

Encased in a compact 28-pin VQFN package, the TPS65176RHDR offers a space-saving solution for a variety of applications, including portable devices, automotive infotainment systems, and industrial displays. Its versatility is one of its key strengths, allowing designers to utilize it in multiple scenarios where efficient power management is crucial.

Key Features of the TPS65176RHDR

  • Multiple Output Voltages: This chip provides a range of output voltages, including a positive programmable gate drive up to 20V, a negative programmable gate drive down to -20V, and a fully programmable VCOM calibrator.
  • Integrated Boost Converter: The built-in boost converter is highly efficient and supports a wide input voltage range, ensuring reliable operation even under varying power supply conditions.
  • Programmable Sequencing: The sequencing of the output voltages can be programmed via an I2C interface, allowing for precise control over the power-up and power-down sequences of the LCD panel.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the PMIC and the display from damage due to excessive heat.
  • EMI Reduction: The TPS65176RHDR features an adjustable switching frequency and spread spectrum capability, which helps in reducing electromagnetic interference (EMI), making it suitable for noise-sensitive applications.

With its robust feature set, the TPS65176RHDR is designed to deliver high performance and reliability, ensuring that the display maintains optimal functionality and efficiency. Texas Instruments' commitment to quality and innovation is evident in this product, making it a top choice for designers looking to enhance their LCD applications.

Whether you're developing a handheld device or a sophisticated automotive display, the TPS65176RHDR from Texas Instruments provides the power management solution you need to create a superior product with confidence.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6718 $51.3898
27+ $3.8333 $103.4991
41+ $3.7135 $152.2535
56+ $3.5937 $201.2472
72+ $3.4740 $250.1280
97+ $3.1146 $302.1162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,597 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess