EN
  • EN
  • DE

TPS65175ARSHR

Part No TPS65175ARSHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description To request a full data sheet, please send an email to | IC BIAS PWR SUPP FOR LCD 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications LCD TV/Monitor
Supply Voltage (V) 8.6V ~ 14.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273024-TPS65175ARSHR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65175ARSHR CAD Model

Description

The TPS65175ARSHR is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is specifically engineered to meet the demanding power requirements of small to medium-sized thin-film transistor (TFT) LCD panels.

Featuring a versatile combination of source and gate drivers, the TPS65175ARSHR provides a complete power supply solution for LCD panel applications. It integrates multiple output channels, including positive and negative charge pump controllers, a boost converter, and a linear regulator, which are all essential components for driving the source and gate lines of TFT LCDs.

The boost converter within the TPS65175ARSHR is capable of providing a well-regulated supply voltage for the panel's source driver ICs, while the positive and negative charge pump controllers generate the VGH and VGL voltages required for the gate drivers. Additionally, the linear regulator supplies a stable voltage for the system's digital logic.

One of the key features of this PMIC is its ability to operate efficiently across a wide input voltage range, making it suitable for a variety of power sources. Its power sequencing is programmable, allowing designers to customize the power-up and power-down sequences to match specific panel requirements, thus ensuring safe and reliable operation.

The TPS65175ARSHR also boasts an array of protective features, such as thermal shutdown, under-voltage lockout, and over-voltage protection, which safeguard the panel and the PMIC itself from potential damage due to abnormal operating conditions.

Packaged in a compact QFN package, the TPS65175ARSHR minimizes the footprint on the PCB, providing a space-saving solution for slim and portable electronic devices. Its small size, combined with the integration of multiple power functions, reduces the overall bill of materials and simplifies the design process for engineers.

In summary, the TPS65175ARSHR from Texas Instruments is an all-in-one power management solution that offers reliability, efficiency, and flexibility for powering TFT LCD panels. Its integration of multiple power functions and protective features makes it an excellent choice for designers looking to optimize their LCD panel power supply designs.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4474 $50.6590
85+ $1.1876 $100.9460
135+ $1.1505 $155.3175
180+ $1.1134 $200.4120
235+ $1.0763 $252.9305
315+ $0.9650 $303.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess