EN
  • EN
  • DE

TPS65150

Part No TPS65150
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Low Input Voltage, Compact LCD Bias IC With VCOM Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273010-TPS65150
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65150 CAD Model

Description

The TPS65150 from Texas Instruments is a versatile and high-performance power supply integrated circuit designed to meet the stringent requirements of small to medium-sized thin-film transistor (TFT) LCD panels. This power solution is ideal for a wide range of applications, including automotive displays, industrial monitors, and portable electronics that require reliable and efficient power for their display modules.

Key Features

  • Dual Outputs: The TPS65150 provides both a positive and a negative regulated output voltage, which are adjustable through external resistors. This capability is crucial for driving the source and gate drivers within TFT LCD panels.
  • Wide Input Voltage Range: The device operates from an input voltage range of 1.8V to 6V, making it compatible with a variety of power sources, from single-cell Li-Ion batteries to fixed 3.3V or 5V power rails.
  • High Efficiency: The TPS65150 is designed for high efficiency, which is essential for battery-powered devices where power conservation is critical.
  • Integrated Power Sequencing: The power-up and power-down sequencing is internally controlled, simplifying the design process and ensuring reliable operation of the connected LCD panel.
  • Small Package Size: Available in a compact QFN package, the TPS65150 is suitable for space-constrained applications.
  • Protection Features: The device includes thermal shutdown, over-voltage protection, and under-voltage lockout features, enhancing the safety and durability of the end product.

Applications

The TPS65150 is designed to support a broad array of applications that utilize TFT LCD panels. Its flexibility and robust feature set make it an excellent choice for:

  • Automotive infotainment and navigation systems
  • Industrial and medical monitors
  • Notebook and tablet computers
  • Portable DVD players and personal multimedia devices

Conclusion

With its dual-output capability, wide input voltage range, and integrated power sequencing, the TPS65150 from Texas Instruments stands out as a comprehensive power management solution for TFT LCD panels. Its compact design, coupled with its protective features, ensures a reliable and long-lasting performance for a diverse range of electronic devices.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1277 $51.0648
58+ $1.7459 $101.2622
89+ $1.6913 $150.5257
123+ $1.6367 $201.3141
159+ $1.5822 $251.5698
212+ $1.4185 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess