EN
  • EN
  • DE

TPS65143YFFR

Part No TPS65143YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BIAS PWR SUP FOR LCD 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - PMIC 56-DSBGA (3.12x3.45)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-UFBGA, DSBGA
Case / Package 56-DSBGA (3.12x3.45)
Family Name TPS651
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900902-TPS65143YFFR
Ultra Librarian 3D Model Ultra Librarian TPS65143YFFR CAD Model

Description

The TPS65143YFFR is a high-performance, integrated power management IC designed by Texas Instruments, specifically engineered to cater to the power requirements of AMOLED displays. This advanced semiconductor device is a testament to Texas Instruments' commitment to providing innovative and efficient power solutions for a wide array of electronic applications.

Key Features

  • Multiple Output Channels: The TPS65143YFFR features a dual-channel, step-up DC-DC converter, which provides a positive output voltage and a negative output voltage, essential for driving AMOLED displays.
  • Programmable Sequencing: It comes with programmable sequencing for the power-up and power-down of the display, ensuring smooth operation and extending the life of the display.
  • High Efficiency: The device offers high efficiency and a wide input voltage range, making it suitable for battery-powered applications.
  • Small Footprint: With its compact QFN package, the TPS65143YFFR saves valuable board space, which is crucial for portable and space-constrained devices.

Applications

The TPS65143YFFR is ideal for a variety of applications where efficient power management for AMOLED displays is required. This includes:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Other handheld devices with AMOLED screens

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range to accommodate various battery technologies.
  • Output Voltage Range: It offers an adjustable output voltage range, allowing designers to fine-tune the power supply according to the specific needs of the AMOLED panel.
  • Protection Features: The TPS65143YFFR includes built-in protection features such as over-voltage, under-voltage, and thermal shutdown, safeguarding the device and the display from potential damage.
  • Package: The IC is available in a space-saving, thermally enhanced QFN package, facilitating better heat dissipation and reliability.

In summary, the TPS65143YFFR from Texas Instruments is a versatile and efficient solution for powering AMOLED displays, offering designers flexibility, reliability, and performance in a compact package.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,310 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess