The TPS65110RGERG4 is a versatile and high-performance power management integrated circuit (PMIC) from Texas Instruments (TI), designed to cater to a wide range of applications, particularly in the portable and battery-powered device market. This advanced IC is engineered to provide a comprehensive power solution by integrating multiple regulated outputs, making it an ideal choice for powering the various subsystems of portable multimedia devices such as LCD TVs, portable DVD players, and other similar applications.
Key Features
- Multiple Output Voltages: The TPS65110RGERG4 offers a variety of regulated voltage outputs, including positive and negative charge pump controllers, which are essential for driving TFT LCD panels.
- High Efficiency: With its integrated power FETs and optimized control circuitry, the device ensures efficient power conversion, thereby extending battery life in portable applications.
- Flexible Power Sequencing: The IC supports programmable power sequencing, enabling designers to tailor the power-up and power-down sequences to the specific needs of their applications.
- Thermal Protection: TI's built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation under varying conditions.
- Compact Packaging: The TPS65110RGERG4 comes in a compact 24-pin VQFN package, which is ideal for space-constrained applications.
Technical Specifications
- Input Voltage Range: 2.7V to 5.8V
- Output Voltage Range: Configurable based on application requirements
- Operating Temperature: -40°C to 85°C
- Package: 24-pin VQFN (RGE)
- RoHS Compliant
The TPS65110RGERG4 is designed with the end-user in mind, providing not only a wide range of features but also ease of use through its I2C-compatible interface, which allows for dynamic control of the output voltages. With its robust design and comprehensive feature set, the TPS65110RGERG4 stands out as a powerful and efficient solution for portable power management challenges.
For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.