The SNJ54ALS109AFK represents a high-performance dual J-K positive-edge-triggered flip-flop integrated circuit from Texas Instruments. This particular device is designed to provide reliable bistable state storage capabilities in a variety of digital applications. Its robust construction and advanced technology make it an ideal choice for use in military, aerospace, or other environments demanding high reliability and performance.
Key Features:
- Logic Type: Dual J-K Flip-Flop with Set and Reset
- Package: Ceramic Flat Package (FK)
- Operating Temperature: The SNJ54ALS109AFK is designed to operate over the full military temperature range of -55°C to 125°C.
- Triggering: Positive-edge-triggered flip-flops ensure precise timing and synchronization with system clocks.
- Logic Level: Compatible with ALS logic levels, allowing for seamless integration in advanced low-power Schottky circuits.
- Output Drive Capability: Capable of driving a significant load, making it suitable for a wide range of applications.
Applications:
The SNJ54ALS109AFK is versatile and can be used in various applications, including:
- Control systems
- Timing circuits
- Sequential logic operations
- Counters and dividers
- Memory storage and registers
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SNJ54ALS109AFK is no exception. This device is manufactured under stringent conditions to ensure the highest levels of reliability and performance. It is also supported by Texas Instruments' comprehensive technical documentation and customer support services.
Ordering Information:
For ordering, the SNJ54ALS109AFK can be sourced directly through Texas Instruments or authorized distributors. Detailed datasheets, product specifications, and ordering options are available on the Texas Instruments website to facilitate informed purchasing decisions.