EN
  • EN
  • DE

LMC660AIM/NOPB

Part No LMC660AIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Manufacturer Texas Instruments
Series LMC®
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name LMC660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number *LMC660AIM/NOPB, LMC660AIMNOPB, LMC660AIM-NDR, -LMC660AIM/NOPB-ND
Quantity per package 55
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877587-LMC660AIM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMC660AIM/NOPB CAD Model

Description

LMC660AIM/NOPB - Low Power CMOS Quad Operational Amplifier

The LMC660AIM/NOPB from Texas Instruments is a high-performance, low-power CMOS Quad Operational Amplifier that is designed to offer a blend of features making it ideal for battery-operated and portable applications. This operational amplifier boasts a low input bias current, high voltage gain, and a wide bandwidth, all while maintaining low power consumption.

Key Features:

  • Low Supply Current: The LMC660AIM/NOPB is optimized for low power consumption, drawing a minimal supply current of 1 mA (typical) per amplifier which helps in prolonging battery life in portable devices.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 4.5V to 15.5V, accommodating a variety of applications from low-voltage battery-operated systems to more robust industrial equipment.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, making it suitable for interfacing with high-impedance sensors or for use in sample-and-hold circuits.
  • Low Input Bias and Offset Currents: These characteristics ensure accuracy in measurement and control applications by reducing errors that can occur due to bias and offset currents.
  • Rail-to-Rail Output Swing: The output can swing close to the supply rails, maximizing the dynamic range in low-voltage applications.

Applications:

The versatile design of the LMC660AIM/NOPB makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Portable and compact devices where power efficiency is crucial
  • Sensor interfaces that require high input impedance
  • Data acquisition systems that benefit from the low power and rail-to-rail output
  • Analog filters where low noise is desired
  • Audio applications due to its low distortion characteristics

Quality and Reliability:

The LMC660AIM/NOPB is provided in a 14-pin SOIC package, ensuring compact integration into electronic systems. Texas Instruments is known for its commitment to quality, and this operational amplifier is no exception. It is designed to meet or exceed the stringent requirements of industrial and consumer applications.

With its combination of low power, high precision, and versatile supply voltage range, the LMC660AIM/NOPB from Texas Instruments stands out as a robust solution for designers looking to optimize their analog circuitry in a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0816 $52.0400
59+ $1.7080 $100.7720
91+ $1.6546 $150.5686
125+ $1.6012 $200.1500
162+ $1.5479 $250.7598
217+ $1.3878 $301.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,345 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess