EN
  • EN
  • DE

TPS65071A3RSLR

Part No TPS65071A3RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Win Source Part Number 394780-TPS65071A3RSLR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65071A3RSLR CAD Model

Description

Product Overview: TPS65071A3RSLR from Texas Instruments

The TPS65071A3RSLR is a highly integrated power management IC designed by Texas Instruments to cater to the needs of portable and battery-powered electronics. This compact solution combines multiple power rails and features to ensure efficient power distribution and management within a single device. It is particularly suitable for applications such as smartphones, tablets, and other handheld devices where space is at a premium and power efficiency is crucial.

Key Features

  • Multiple Voltage Rails: The TPS65071A3RSLR includes a variety of output voltage rails, providing a flexible power supply solution for various components within the system.
  • Integrated Power Path Management: This feature allows seamless transition between battery and external power sources, ensuring uninterrupted operation of the device.
  • High-Efficiency Step-Down Converters: The device incorporates step-down converters that operate with high efficiency, reducing heat generation and extending battery life.
  • Programmable Voltage Settings: Users can program the output voltages to match the requirements of specific components, enhancing the versatility of the IC.
  • Low Quiescent Current: It is designed to have a low quiescent current, which minimizes power consumption when the device is in standby mode.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Portable Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS65071A3RSLR is no exception. It is built to meet the high standards of performance and durability that users expect from TI products. With features like over-temperature and over-voltage protection, the TPS65071A3RSLR ensures safe operation under various conditions.

Overall, the TPS65071A3RSLR stands out as a versatile and efficient solution for power management in portable devices. Its integration of multiple functions into a single chip makes it an ideal choice for designers looking to optimize space and power consumption in their products.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.6626 $90.6626
2+ $87.7380 $175.4760
3+ $84.8134 $254.4402
4+ $76.0396 $304.1584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess