EN
  • EN
  • DE

TPS65053IRGERQ1

Part No TPS65053IRGERQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGT 5CH W/3 LDO 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Automotive
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 055752-TPS65053IRGERQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65053IRGERQ1 CAD Model

Description

Introducing the TPS65053IRGERQ1 Power Management IC from Texas Instruments

The TPS65053IRGERQ1 is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments, tailored for automotive and industrial applications where reliability and efficiency are paramount. This versatile component is engineered to meet the stringent quality standards of the automotive industry, making it an ideal choice for power supply solutions in advanced driver-assistance systems (ADAS), infotainment systems, and other automotive electronics.

At the heart of the TPS65053IRGERQ1 lies a multi-channel IC that incorporates a range of features to simplify power supply design. This includes multiple step-down converters and a linear regulator, which work together to provide a comprehensive power management solution. The device is designed to operate with a supply voltage range that accommodates common automotive battery voltages, ensuring compatibility with a wide array of vehicle electrical systems.

Key features of the TPS65053IRGERQ1 include:

  • Multiple synchronous step-down DC-DC converters for efficient voltage regulation.
  • An integrated linear regulator to provide additional voltage rails.
  • Adjustable output voltage settings to cater to various application requirements.
  • High efficiency and low quiescent current to minimize power loss and extend battery life.
  • Overvoltage, undervoltage, and thermal protection features to enhance system reliability.
  • Power Good signals for reliable startup sequencing and system monitoring.
  • Compact QFN package designed for space-constrained applications.

The TPS65053IRGERQ1 is not only robust but also flexible, offering programmable switching frequencies and the ability to synchronize with an external clock. This flexibility allows designers to optimize the PMIC for their specific application needs, balancing performance and electromagnetic interference (EMI) considerations.

With its comprehensive set of features and automotive-grade reliability, the TPS65053IRGERQ1 from Texas Instruments stands out as a premier solution for powering the next generation of automotive electronics. Whether you're designing an energy-efficient ADAS module or a high-performance infotainment system, this PMIC provides the power management capabilities you need to drive innovation in the automotive sector.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2853 $51.4265
12+ $8.4393 $101.2716
19+ $8.1755 $155.3345
26+ $7.9118 $205.7068
33+ $7.6481 $252.3873
44+ $6.8569 $301.7036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,896 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess