EN
  • EN
  • DE

SN74LVC1G32DCK

Part No SN74LVC1G32DCK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE 2-INPUT POSITIVE-OR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255544-SN74LVC1G32DCK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Consumer Electronics, Embedded Design & Development, Wireless, Motor Drive & Control, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G32DCK CAD Model

Description

SN74LVC1G32DCK Single 2-Input Positive-OR Gate

The SN74LVC1G32DCK is a high-performance, single 2-input positive-OR gate integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is designed to operate on a supply voltage ranging from 1.65V to 5.5V, which makes it suitable for interfacing with both 3.3V and 5V logic levels, thus providing a versatile solution for a wide array of digital logic systems.

Encased in a compact 5-pin SC70 package, the SN74LVC1G32DCK is optimized for low-power consumption while maintaining a high-speed operation, a feature that is particularly valuable in battery-powered and portable devices. Its inputs can tolerate voltages up to 5.5V, even when the device is powered off (VCC = 0), which helps protect the device during installation or when interfacing with higher voltage systems.

One of the key attributes of the SN74LVC1G32DCK is its LVC (Low-Voltage CMOS) technology that ensures low static and dynamic power consumption, along with a high drive capability. This technology also provides a robust immunity to noise, which is crucial for maintaining signal integrity in noisy electrical environments.

The logic gate is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperature conditions, making it a suitable choice for industrial and automotive applications. Moreover, the device supports balanced propagation delays and transition times, which is essential for maintaining timing synchronization in high-speed digital circuits.

To facilitate easy implementation and integration into various systems, the SN74LVC1G32DCK comes with comprehensive technical documentation, including datasheets and application notes, available on the Texas Instruments website. These resources provide valuable insights into the device's specifications, recommended operating conditions, and application guidelines, which help designers and engineers to utilize the IC effectively in their projects.

Whether you are designing consumer electronics, communication devices, or complex digital systems, the SN74LVC1G32DCK from Texas Instruments offers a reliable and efficient solution for implementing OR logic functions in your designs.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,515+ $0.0331 $50.1465
3,230+ $0.0310 $100.1300
5,020+ $0.0299 $150.0980
7,195+ $0.0278 $200.0210
9,330+ $0.0268 $250.0440
11,630+ $0.0258 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260,000 pieces
MOQ: 1515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess