Product Overview: TPS65052RSMR by Texas Instruments
The TPS65052RSMR is a highly integrated power management IC designed by Texas Instruments, tailored to meet the rigorous demands of portable and handheld devices. This compact solution offers a combination of features that enhance performance, extend battery life, and ensure reliable operation across various applications.
Key Features:
- Multiple Voltage Rails: The device provides six regulated voltage rails through a combination of step-down converters and LDOs, ensuring a broad range of power supply options for various components within the system.
- High-Efficiency: With its integrated synchronous step-down converters, the TPS65052RSMR achieves high power efficiency, which is crucial for battery-powered devices, minimizing power loss and heat generation.
- Compact Design: Housed in a compact QFN package, the product is designed to occupy minimal space on the PCB, making it ideal for space-constrained applications.
- Programmable Voltage: The output voltage levels are programmable via an I2C interface, offering flexibility to meet the needs of various system components.
- Power Sequencing: Built-in power sequencing simplifies system design by ensuring that voltage rails are enabled in the correct order during startup.
Applications:
The TPS65052RSMR is versatile and can be used in a wide range of applications, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- GPS Devices
- Other Portable or Battery-Powered Electronics
Technical Specifications:
- Input Voltage Range: 2.5V to 6V
- Output Voltage Range: Configurable via I2C
- Package: 32-pin QFN (RSM)
- High-Switching Frequency: Up to 2.25MHz
- Thermal Overload Protection
- Under Voltage Lockout (UVLO)
The TPS65052RSMR by Texas Instruments represents a powerful, efficient, and flexible power management solution that can significantly enhance the performance and reliability of portable devices.