EN
  • EN
  • DE

AMC1305M05DW

Part No AMC1305M05DW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 16SOIC / Isolated Module 16 b 78k CMOS, Serial 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tube
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface CMOS, Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AMC1305
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-39721-5,-296-39721-5-ND,AMC1305M05DW-ND
Standard Package 40
Win Source Part Number 1200863-AMC1305M05DW
Ultra Librarian 3D Model Ultra Librarian AMC1305M05DW CAD Model

Description

The AMC1305M05DW from Texas Instruments is a high-performance, precision delta-sigma (ΔΣ) modulator that is designed to provide superior isolation and accuracy for industrial applications. This device is part of TI's precision data converters range and is particularly suitable for motor control, electric grid infrastructure, and industrial process control.

Key Features:

  • High Accuracy: With a 16-bit analog-to-digital converter (ADC) resolution, the AMC1305M05DW ensures precise data conversion, making it ideal for critical measurement tasks.
  • Improved Isolation: The device offers reinforced isolation, which is rated for 7000 VPK, providing robust protection against high voltage spikes and ensuring system safety.
  • Wide Bandwidth: A signal bandwidth of up to 78 kHz allows for the capture of fast-changing signals, making it perfect for dynamic applications.
  • Low Offset Error: The AMC1305M05DW boasts a low offset error, which minimizes measurement inaccuracies and improves overall system performance.
  • Differential Input: The differential input structure enhances common-mode noise rejection, which is crucial for operating in electrically noisy environments.

Applications:

  • Motor Control Systems
  • Electric Grid Infrastructure
  • Industrial Process Control
  • Power Quality Monitoring

The AMC1305M05DW operates over an extended industrial temperature range, ensuring reliability and performance even in harsh conditions. Its compact 16-pin small outline integrated circuit (SOIC) package allows for easy integration into a variety of circuit designs.

With its combination of high accuracy, isolation, and bandwidth, the AMC1305M05DW is an excellent choice for designers who require the utmost in measurement precision and electrical safety. Texas Instruments' commitment to quality and performance is evident in this state-of-the-art delta-sigma modulator, making it a go-to solution for advanced industrial applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1586 $57.1102
15+ $6.6942 $100.4130
24+ $6.4850 $155.6400
32+ $6.2758 $200.8256
42+ $6.0666 $254.7972
56+ $5.4391 $304.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess