EN
  • EN
  • DE
  • IT

MAX17428GTJ+T

Part No MAX17428GTJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PS CTLR PWM VID 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Quick-PWM
Packaging Reel - TR
Applications Controller, Intel IMVP-6.5 GMCH
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 702116-MAX17428GTJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17428
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX17428GTJ+T CAD Model

Description

Maxim Integrated MAX17428GTJ+T Product Overview

The MAX17428GTJ+T from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter designed to deliver precise voltage regulation and efficiency for a wide range of applications. This compact, integrated power solution is ideal for portable devices, computing systems, telecommunications, and industrial equipment where space is at a premium and power efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The MAX17428GTJ+T operates from a 4.5V to 28V input voltage range, making it suitable for various battery configurations and power supplies.
  • Adjustable Output Voltage: Users can program the output voltage from 0.6V up to 90% of the input voltage, providing flexibility for different power requirements.
  • High Efficiency: With its synchronous rectification and low RDS(ON) internal switches, the device achieves high efficiency, reducing power loss and heat dissipation.
  • Compact Size: The device comes in a small, 32-pin TQFN package (5mm x 5mm), allowing for a minimal footprint on the PCB.
  • Integrated Features: It includes internal compensation, a fixed-frequency PWM controller, and a bootstrap LDO, which simplifies the design and reduces external component count.
  • Protection Functions: The MAX17428GTJ+T is equipped with overvoltage, undervoltage, overtemperature, and overcurrent protection, enhancing system reliability.

Applications

  • Notebook Computers
  • Tablets and Mobile Devices
  • Netbooks and Ultrabooks
  • Networking and Telecommunications Equipment
  • Industrial and Medical Equipment
  • Point-of-Load Power Supplies

The MAX17428GTJ+T is a testament to Maxim Integrated's commitment to delivering high-quality, efficient power management solutions. Its robust feature set and compact design make it an excellent choice for designers looking to optimize their power systems without compromising on performance or space.

For detailed technical specifications, application notes, and support resources, please visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6738 $63.3690
12+ $10.3985 $124.7820
18+ $10.0739 $181.3302
24+ $9.7494 $233.9856
31+ $9.4236 $292.1316
42+ $8.4488 $354.8496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess