The TPS650242RHBT is a highly integrated power management IC designed by Texas Instruments, specifically tailored for portable and battery-powered applications. This advanced power solution is housed in a compact 32-VQFN package, making it an ideal choice for space-constrained devices.
Key Features
- Multiple Power Rails: The TPS650242RHBT includes three step-down converters for core voltage, memory, and system power. Additionally, it offers three LDOs (Low Dropout Regulators) for I/O, analog, and auxiliary power supplies.
- High Efficiency: With integrated FETs, this power management IC ensures high efficiency for longer battery life, which is crucial for mobile and handheld devices.
- Dynamic Voltage Scaling: The device supports dynamic voltage scaling, allowing for optimized processor performance and power conservation.
- I2C Interface: The integrated I2C interface enables programmable voltage settings, power sequencing, and status reporting, providing flexible control over the power management functions.
Applications
The TPS650242RHBT is suitable for a wide range of applications, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- Digital Cameras
- Other Portable Equipment
Technical Specifications
- Package: 32-VQFN
- Input Voltage Range: 2.5V to 6V
- Output Voltage Range: Adjustable via I2C
- Operating Temperature: -40°C to 85°C
- Switching Frequency: Up to 2.25MHz
The TPS650242RHBT by Texas Instruments represents a robust power management solution, offering design flexibility, high efficiency, and advanced features for the next generation of portable devices. Its integration of multiple power rails and programmable options via I2C communication makes it a versatile choice for engineers looking to optimize power consumption and performance in their designs.