EN
  • EN
  • DE

DS1666S-10

Part No DS1666S-10
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DIG POT 10K 16SOIC / Digital Potentiometer 10kOhm 128POS Volatile Log 16-Pin SOIC W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Taper Pseudo-Logarithmic
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Interface Up/Down (U/D, INC, CS)
Memory Type Volatile
Operating Supply Voltage 5V
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 350
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 773058-DS1666S-10
Popularity Medium
Supply and Demand Status Limited
Family Name DS1666
Introduction Date February 26, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1666S-10 CAD Model

Description

Maxim Integrated DS1666S-10 Digital Potentiometer

The DS1666S-10 is a versatile digital potentiometer designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This digital potentiometer offers a unique combination of durability and precision, making it an ideal choice for a wide range of applications that require variable resistance settings.

The DS1666S-10 features a 10kΩ resistance value, which can be adjusted digitally through a 3-wire serial interface. This allows for precise control over the resistance without the need for mechanical adjustments, providing a more reliable and consistent performance over the device's lifespan. The digital nature of the DS1666S-10 ensures that it can easily interface with microcontrollers and other digital systems, simplifying integration into complex circuits.

One of the key benefits of the DS1666S-10 is its non-volatile memory, which retains the last resistance setting even after the power is turned off. This means that the device can resume operation with the same settings upon power-up, an essential feature for applications that require consistent and repeatable performance.

The DS1666S-10 is available in a compact surface-mount SOIC package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable operation in various environments, from industrial settings to consumer electronics.

Applications for the DS1666S-10 are diverse and include volume control in audio systems, calibration and tuning in communication devices, and parameter adjustment in automated systems. Its high-resolution adjustment capability makes it particularly useful in precision control applications where fine tuning is critical.

With its robust design, ease of use, and digital interface, the Maxim Integrated DS1666S-10 digital potentiometer is a practical solution for designers looking to add adjustable resistance functionality to their electronic designs.

For more information and technical specifications, datasheets are available on the Maxim Integrated website, providing detailed guidance for integrating the DS1666S-10 into your next project.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,411 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess