EN
  • EN
  • DE

TPS63060DSC

Part No TPS63060DSC
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2A SWITCH CURRENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272950-TPS63060DSC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Consumer Electronics, Computers & Computer Peripherals, Industrial, Metering, Metering, LED Lighting
Ultra Librarian 3D Model Ultra Librarian TPS63060DSC CAD Model

Description

TPS63060DSC: A High-Efficiency Single Inductor Buck-Boost Converter

The TPS63060DSC from Texas Instruments is an exceptional power management integrated circuit that offers the flexibility of both step-down (buck) and step-up (boost) voltage conversion in a single device. It is designed to provide a compact and efficient power solution for products requiring a wide input voltage range and a stable output voltage.

Key Features

  • Wide Input Voltage Range: The TPS63060DSC operates over a 2.5V to 12V input voltage range, making it ideal for systems powered by a variety of sources, from single-cell lithium-ion batteries to multi-cell battery stacks or even wall adapters.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 12V, which allows for a high degree of flexibility in powering different components within a system.
  • High Efficiency: With an efficiency of up to 95%, the device ensures minimal power loss during conversion, which is crucial for battery-powered applications where energy conservation is paramount.
  • Low Quiescent Current: The TPS63060DSC features a low quiescent current, which reduces standby power consumption, further extending battery life in portable applications.
  • Power Save Mode: For improved efficiency at light loads, the device includes a Power Save Mode, which maintains high efficiency over a wide load range.

Applications

The versatility of the TPS63060DSC makes it suitable for a variety of applications, including:

  • Portable and battery-powered equipment
  • USB-powered gadgets
  • Power banks
  • Energy harvesting
  • Industrial and automotive power supplies

Design and Integration

With its small SON package, the TPS63060DSC is designed for space-constrained applications. Its integration features include over-temperature and over-current protection, which safeguard the device and the system it powers. Moreover, the device’s fixed frequency operation with the option for external synchronization simplifies RF design considerations.

Overall, the TPS63060DSC from Texas Instruments is a robust and reliable choice for designers looking to optimize power efficiency and performance in their electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9733 $51.3058
62+ $1.6192 $100.3904
96+ $1.5686 $150.5856
132+ $1.5180 $200.3760
171+ $1.4674 $250.9254
229+ $1.3156 $301.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,750 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess