The TPS62736RGYR is a high-efficiency, low-power step-down converter designed by Texas Instruments, tailored for battery-powered applications. This advanced power solution is housed in a compact QFN-16 package, making it an ideal choice for space-constrained designs.
Key Features
- Ultra-Low Power Consumption: The TPS62736RGYR is optimized for low quiescent current, which is crucial for extending battery life in portable devices.
- High Efficiency: This step-down converter boasts a high efficiency across a wide load range, thanks to its innovative design and switching frequency optimization.
- Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, providing versatility for various applications.
- Power Save Mode: The device includes a power save mode that reduces power consumption at light loads, further conserving battery life.
Applications
The TPS62736RGYR is suitable for a multitude of applications where power efficiency and space are of the essence. It's commonly used in:
- Wearable electronics
- Wireless sensors
- Energy harvesting
- Smart meters
- Medical devices
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
2.2 V to 5.5 V |
| Output Voltage Range |
1.8 V to 3.3 V (adjustable) |
| Maximum Output Current |
300 mA |
| Quiescent Current |
360 nA |
| Package Type |
QFN-16 |
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The TPS62736RGYR is no exception, with rigorous testing and quality control measures in place to ensure that each component meets the highest standards.
For detailed technical documentation, application notes, and support, visit the Texas Instruments product page.