EN
  • EN
  • DE

KIA378R05PI-U/P

Part No KIA378R05PI-U/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1652
Reference case TO-220I
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714707-KIA378R05PI-U/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA378R05PI-U/P CAD Model

Description

The KIA378R05PI-U/P is a 5V fixed output low dropout (LDO) voltage regulator manufactured by KEC. It's designed to provide a stable and regulated 5V supply for various electronic circuits with minimal voltage drop, making it suitable for battery-powered devices and other power-sensitive applications.

Applications

  • Power supply for microcontrollers
  • Battery-powered devices
  • Voltage regulation in electronic circuits
  • Post-regulation for switching power supplies

Features

  • Fixed 5V Output Voltage
  • Low Dropout Voltage
  • Overcurrent Protection
  • Over Temperature Protection
  • TO-252 Package

Benefits

  • Provides a stable 5V supply even with low input voltage.
  • Protects the circuit from overcurrent and overtemperature conditions.
  • Simple to use with minimal external components.
  • Suitable for a wide range of applications due to its robust design.

Detailed Specifications

Output Voltage (Vout): 5V (Fixed)

Input Voltage (Vin): 6V to 12V

Dropout Voltage: 0.5V (Typical @ 1A)

Output Current (Iout): 1A

Operating Temperature Range: -20°C to +85°C

Quiescent Current: 8mA (Typical)

The KIA378R05PI-U/P is a reliable and efficient voltage regulator suitable for a wide range of electronic applications. Its low dropout voltage ensures stable operation even when the input voltage is close to the output voltage. The built-in overcurrent and overtemperature protection features enhance the reliability and safety of the circuit. The TO-252 package provides good thermal dissipation, allowing it to handle higher output currents. This regulator is designed to provide stable and regulated power for sensitive electronic components, ensuring proper system operation.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us
Genesys
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $7.9822

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess