The TPS62670SIPR-ASY is a high-efficiency, ultra-small, synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to meet the stringent power requirements of portable and battery-powered applications.
Key Features
- High Efficiency: The TPS62670SIPR-ASY boasts a high conversion efficiency, which is crucial for maximizing battery life in portable devices.
- Adjustable Output Voltage: It offers an adjustable output voltage range, providing design flexibility to power various components.
- Low Quiescent Current: Its low quiescent current ensures minimal power drain when the device is in standby mode, further extending battery life.
- Compact Size: The IC comes in a space-saving package, making it ideal for compact devices where board space is at a premium.
- Wide Input Voltage Range: It supports a wide input voltage range, accommodating a variety of power sources and allowing for versatile application across different platforms.
Applications
The TPS62670SIPR-ASY is perfect for a multitude of applications, including but not limited to:
- Smartphones and Tablets
- Wireless Headsets and Earbuds
- Portable Media Players
- Wearable Technology
- IoT Devices
Technical Specifications
| Parameter |
Value |
| Output Voltage Range |
Adjustable |
| Input Voltage Range |
2.3 V to 5.5 V |
| Package |
10-Pin SON |
| Operating Temperature |
-40°C to 85°C |
For designers and engineers looking for a reliable power solution that doesn't compromise on performance or space, the TPS62670SIPR-ASY from Texas Instruments is an exemplary choice. Its blend of efficiency, small form factor, and flexible voltage options make it a versatile component for next-generation electronic devices.