EN
  • EN
  • DE

TPS62225DDCR

Part No TPS62225DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 400-mA, 1.25-MHz, HIGH-EFFICIENCY, STEP-DOWN CONVERTER IN THIN-SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage 2.2V
Output Current 400mA
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 1272889-TPS62225DDCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62225
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62225DDCR CAD Model

Description

Overview of Texas Instruments TPS62225DDCR

The Texas Instruments TPS62225DDCR is a high-efficiency synchronous step-down DC-DC converter tailored for battery-powered and low-power applications. It is part of the TPS6222x family of ultra-small, low quiescent current step-down converters, which are designed for products where power efficiency and board space are critical concerns.

Key Features

  • High Efficiency: The TPS62225DDCR boasts a high efficiency that can reach up to 95%, ensuring minimal power loss during the conversion process. This makes it an ideal choice for extending battery life in portable devices.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range from 1.8V to 6V, allowing it to cater to a wide array of power requirements for different devices.
  • Low Quiescent Current: With a low quiescent current of only 17μA, it significantly reduces the power consumption when in light-load operation, which is crucial for battery conservation in standby modes.
  • Power Save Mode: The device includes a power save mode that automatically switches between pulse width modulation (PWM) and pulse frequency modulation (PFM) to maintain high efficiency over the entire load current range.
  • Small Package Size: The TPS62225DDCR is available in a tiny 5-pin SOT-23 package, making it suitable for space-constrained applications.

Applications

Thanks to its power efficiency and small footprint, the TPS62225DDCR is an excellent choice for a variety of applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Wireless headsets and earbuds
  • Portable media players
  • Wearable devices such as smartwatches and fitness trackers
  • Other battery-powered or portable equipment

Technical Specifications

  • Input Voltage Range: 2.5V to 6V
  • Output Current: Up to 300mA
  • Switching Frequency: 3MHz
  • Thermal Shutdown: Integrated thermal shutdown feature for device protection
  • Load Regulation: Excellent load regulation to ensure stable voltage supply

The TPS62225DDCR from Texas Instruments represents a reliable and efficient solution for designers looking to optimize power management in compact and portable electronics.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess