EN
  • EN
  • DE

TPS62130RGT

Part No TPS62130RGT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-17V 3A Step-Down Converter in 3x3 QFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272857-TPS62130RGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Embedded Design & Development, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS62130RGT CAD Model

Description

Overview of Texas Instruments TPS62130RGT

The TPS62130RGT from Texas Instruments is a highly efficient synchronous step-down DC/DC converter designed to provide a compact and reliable power management solution. This component is part of the TPS6213x family of devices that are optimized for systems that require low-input voltage and high-output current. It is well-suited for a variety of applications, including wireless power supplies, portable and battery-powered equipment, and embedded systems.

Key Features

  • Wide Input Voltage Range: The TPS62130RGT operates with an input voltage range from 3V to 17V, making it versatile for use in various systems with differing power requirements.
  • High-Efficiency Synchronous Step-Down Converter: Its synchronous step-down regulator design enables high efficiency, which is crucial for extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 6V, allowing for a high degree of flexibility to power a wide range of devices.
  • High Output Current: It can deliver up to 3A of continuous output current, providing ample power for demanding applications.
  • Advanced Power Management: Features such as Power Save Mode enhance light-load efficiency, and the 2.25MHz switching frequency reduces the size of external components.
  • Thermal and Overcurrent Protection: The TPS62130RGT includes robust protection features like thermal shutdown and overcurrent protection to ensure reliable operation under various conditions.

Package and Availability

The device comes in a 16-pin QFN package (RGT) that offers a compact footprint. This small form factor, combined with low external component count, allows for space-saving PCB designs. The TPS62130RGT is available for order, ensuring that designers can integrate it into their power management solutions with confidence.

Applications

With its broad input voltage range and high output current capability, the TPS62130RGT is an excellent choice for powering FPGA, DSP, and microprocessor core voltages. It is also well-suited for use in set-top boxes, modems, networking equipment, and other industrial and consumer applications where efficient power conversion is required.

Overall, the TPS62130RGT from Texas Instruments represents a robust, efficient, and versatile power management solution that can meet the needs of a wide array of electronic devices.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
Lowest to $50.4238
Toko America Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,270 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess