EN
  • EN
  • DE

74LVC2G07GW,125

Part No 74LVC2G07GW,125
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffers & Line Drivers Buffers with open-drain outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 098873-74LVC2G07GW,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC2G07GW,125 CAD Model

Description

Product Overview: 74LVC2G07GW,125 by NXP Semiconductors

The 74LVC2G07GW,125 is a high-performance, dual non-inverting buffer with open-drain outputs from NXP Semiconductors, designed to operate from 1.65V to 5.5V. This makes it suitable for interfacing with both 3.3V and 5V systems. It is part of the LVC family, which is known for its low-voltage capabilities and compatibility with mixed-voltage system environments.

Key Features

  • Voltage Range: The device can handle a wide range of supply voltages from 1.65V to 5.5V, which allows for flexible integration into various circuit designs.
  • Open-Drain Outputs: Open-drain outputs enable the 74LVC2G07GW,125 to be used in wired-AND and other logic functions, providing versatility in its application.
  • High-Speed Operation: With a propagation delay of just a few nanoseconds, this buffer is capable of high-speed operation, making it ideal for high-frequency signal buffering.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • 5V Tolerant Inputs: Inputs can tolerate 5V, even when the device is operating at a lower voltage, which is essential for mixed-voltage system interfacing.
  • ESD Protection: It features robust Electrostatic Discharge (ESD) protection, ensuring the device's reliability and longevity in harsh environments.

Applications

The 74LVC2G07GW,125 is widely used in various applications that require logic level shifting, signal buffering, or interfacing. It is particularly useful in:

  • Mixed-voltage systems where 3.3V and 5V logic need to communicate.
  • Portable and battery-powered devices where power efficiency is crucial.
  • Computing systems, such as laptops and desktops, for signal buffering and logic level translation.
  • Industrial controls and automation systems that require robust ESD protection and reliable performance.

Package and Quality

The device comes in a compact SOT363 package, which is ideal for space-constrained applications. The 74LVC2G07GW,125 is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperature conditions. NXP's commitment to quality ensures that this component provides consistent and dependable performance for critical electronic systems.

Overall, the 74LVC2G07GW,125 from NXP Semiconductors is a versatile and reliable choice for designers looking for a dual non-inverting buffer with open-drain outputs that can operate across a range of voltages and temperatures.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,580 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess