EN
  • EN
  • DE

TPS62130BRGTR-S

Part No TPS62130BRGTR-S
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840977-TPS62130BRGTR-S
Ultra Librarian 3D Model Ultra Librarian TPS62130BRGTR-S CAD Model

Description

Product Overview: TPS62130BRGTR-S by Texas Instruments

The TPS62130BRGTR-S, manufactured by Texas Instruments, is a high-efficiency synchronous step-down DC/DC converter tailored for applications requiring a high-performance power supply solution. This advanced converter is designed to cater to a wide range of electronics, from portable devices to fixed telecom infrastructure, ensuring reliable and efficient power management.

Key Features

  • Input Voltage Range: The TPS62130BRGTR-S operates over a wide input voltage range from 3 V to 17 V, making it versatile for various power sources and suitable for battery-powered applications.
  • Output Voltage: It provides an adjustable output voltage from 0.9 V to 6 V, allowing for customization to meet the power requirements of specific circuits and systems.
  • High Efficiency: With its synchronous step-down converter design, the device delivers high efficiency, which is crucial for extending battery life and reducing thermal challenges in compact electronic assemblies.
  • Current Capability: The TPS62130BRGTR-S can deliver up to 3 A of continuous output current, ensuring sufficient power for a wide array of components.
  • Package: It comes in a compact 16-pin QFN package, which is ideal for space-constrained applications.
  • Thermal Performance: The device is designed with excellent thermal performance in mind, featuring a thermal shutdown mechanism for protection against overheating.

Applications

The versatility of the TPS62130BRGTR-S makes it suitable for a broad spectrum of applications, including:

  • Portable and battery-powered equipment
  • Wireless communication systems
  • Data storage and solid-state drives (SSDs)
  • Industrial and automation systems
  • Networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS62130BRGTR-S is no exception. It is built to meet the stringent standards expected of industrial-grade components, ensuring long-term performance and stability in a variety of operating conditions.

With its combination of flexibility, efficiency, and reliability, the TPS62130BRGTR-S from Texas Instruments stands out as a superior choice for designers seeking a robust power management solution.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2546 $50.1840
100+ $1.0295 $102.9500
155+ $0.9973 $154.5815
210+ $0.9651 $202.6710
270+ $0.9330 $251.9100
360+ $0.8364 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,875 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess