EN
  • EN
  • DE

TPS61180RTET

Part No TPS61180RTET
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 5V
Maximum Supply Voltage 24V
Output Voltage 38V
Channel Output Current 25mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 1112239-TPS61180RTET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61180RTET CAD Model

Description

Overview of Texas Instruments TPS61180RTET

The TPS61180RTET from Texas Instruments is a high-efficiency, fully integrated synchronous boost converter with an integrated 2A, 0.2Ω switch. This advanced power solution is designed to drive up to 10 LEDs in series, ensuring consistent brightness and extending battery life in portable devices. It is ideally suited for applications requiring a high-power white LED driver, such as smartphones, tablets, and other handheld devices.

Key Features

  • Wide Input Voltage Range: The TPS61180RTET operates from a 2.7V to 18V input voltage range, making it adaptable to various power sources and suitable for multi-cell battery-powered applications.
  • Adjustable Output Voltage: Users can adjust the output voltage up to 38V via an external resistor divider, accommodating a series string of LEDs.
  • High Efficiency: With an integrated 2A switch and a 1MHz fixed switching frequency, this device minimizes losses and improves overall efficiency.
  • Integrated Protection Features: The TPS61180RTET includes over-voltage protection (OVP), cycle-by-cycle current limit, and thermal shutdown to safeguard the system from various fault conditions.
  • Easy Dimming Control: The device supports both analog and PWM dimming methods, providing flexibility in controlling the brightness of the LED string.

Applications

The versatility of the TPS61180RTET makes it an excellent choice for a wide range of applications. It is particularly beneficial in:

  • Portable Devices
  • LED Backlighting for LCD Panels
  • GPS and Navigation Systems
  • Media Players

Package and Quality

Encased in a 16-pin WQFN package, the TPS61180RTET ensures a compact footprint on the PCB, essential for space-constrained applications. Texas Instruments' commitment to quality means that this LED driver is designed and manufactured to meet the highest standards, ensuring reliability and performance in the field.

With its robust feature set, the TPS61180RTET from Texas Instruments stands out as a powerful and reliable solution for driving high-power LEDs in a variety of portable and battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2397 $55.7865
90+ $1.1613 $104.5170
135+ $1.1221 $151.4835
195+ $1.0436 $203.5020
250+ $1.0044 $251.1000
315+ $0.9651 $304.0065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess