EN
  • EN
  • DE

MAX918EUK

Part No MAX918EUK
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 W/VOLT REF SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 98mA
Current - Quiescent (Max) 1.3µA
CMRR, PSRR (Typ) 53.98dB CMRR, 80dB PSRR
Propagation Delay (Max) 22µs (Typ)
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case SC-74A, SOT-753
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Base Product Number MAX918
Standard Package 112 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707272-MAX918EUK
Ultra Librarian 3D Model Ultra Librarian MAX918EUK CAD Model

Description

The MAX918EUK from Maxim Integrated is a precision, low-power comparator known for its versatility and efficiency in a wide range of applications. This high-performance device is designed to provide fast response times and stable operation, making it an ideal choice for portable and battery-powered applications where power conservation is crucial.

Key Features:

  • Low Power Consumption: The MAX918EUK is optimized for low-power operations, consuming minimal power to extend battery life in portable devices.
  • Fast Response Time: With its quick response time, the comparator is capable of high-speed signal processing which is essential for time-sensitive applications.
  • Single Supply Operation: It operates from a single +2.5V to +5.5V supply, simplifying the power design in a circuit.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents false triggering, enhancing the reliability of the system.
  • Low Input Bias Current: This feature allows for accurate sensing at the input, making it suitable for precision applications.

Applications:

The MAX918EUK is a versatile component that can be used in various applications, including but not limited to:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Zero-crossing detectors
  • Window comparators
  • Sampling circuits
  • Portable instrumentation

Package and Availability:

The device is available in a compact SOT23-5 package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, providing a space-efficient solution for complex electronic systems.

Conclusion:

Maxim Integrated's MAX918EUK is a high-quality, low-power comparator that offers a blend of speed, precision, and power efficiency. Its small package and single supply operation make it an excellent choice for designers looking to enhance the performance of their electronic systems while maintaining a compact and energy-efficient design.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7546 $52.8220
145+ $0.7069 $102.5005
220+ $0.6830 $150.2600
315+ $0.6353 $200.1195
410+ $0.6114 $250.6740
515+ $0.5875 $302.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess