EN
  • EN
  • DE

TPS61150ADRCR

Part No TPS61150ADRCR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 14 Segment 10-Pin VSON EP T/R / IC LED DRIVER RGLTR DIM 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 6V
Output Voltage 27V
Channel Output Current 34mA
Frequency 1.2MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034273-TPS61150ADRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS61150A
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61150ADRCR CAD Model

Description

The TPS61150ADRCR is a high-performance, integrated power management and LED driver IC from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced device is designed to efficiently manage power in portable applications, particularly those requiring high-brightness LED backlighting. Its versatility makes it an ideal choice for a wide range of products, including smartphones, tablet computers, digital cameras, and other personal electronics that demand compact and efficient power solutions.

Key Features

  • Adjustable Output Voltage: The TPS61150ADRCR offers an adjustable output voltage up to 38V, making it suitable for driving multiple white LEDs in series, which is common in backlighting applications.
  • Integrated Switch: It comes with an integrated 1.2A, 40V switch, providing robust power handling capability without the need for external components.
  • Dual-Mode Operation: This IC supports both step-up and step-down modes, ensuring efficient operation over a wide input voltage range, from 2.7V to 18V.
  • High Efficiency: With its high efficiency of up to 90%, the TPS61150ADRCR contributes to extended battery life in portable devices.
  • Programmable Dimming: The device features programmable dimming control, which allows for precise brightness adjustment to suit user preferences or ambient light conditions.

Applications

The versatile nature of the TPS61150ADRCR makes it suitable for a variety of lighting applications, including:

  • LED Backlighting for LCD Displays
  • Portable Projectors
  • Smartphone and Tablet Screens
  • General Illumination

Package and Availability

The TPS61150ADRCR comes in a compact 10-pin SON package, optimized for space-constrained applications. Its small footprint allows for integration into tight spaces without sacrificing performance. The product is available through Texas Instruments and authorized distributors, ensuring easy access to this high-quality power management solution for manufacturers and designers alike.

Conclusion

With its combination of high efficiency, flexible voltage options, and robust power handling, the TPS61150ADRCR from Texas Instruments stands out as a superior choice for driving high-brightness LEDs. It addresses the growing demand for energy-efficient power solutions in the portable electronics market, maintaining TI's reputation for reliability and innovation in the semiconductor industry.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4527 $51.5067
50+ $2.0125 $100.6250
77+ $1.9496 $150.1192
107+ $1.8867 $201.8769
138+ $1.8238 $251.6844
184+ $1.6352 $300.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess