EN
  • EN
  • DE

SI3239-FM

Part No SI3239-FM
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189780-SI3239-FM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3239-FM CAD Model

Description

The SI3239-FM is a ProSLIC (Subscriber Line Interface Circuit) device manufactured by Silicon Labs. This device serves as a complete analog telephone interface solution for applications in Voice over IP (VoIP), FXS ports, and other telecom systems. It provides all the necessary functions to connect a digital system to a traditional analog telephone line, including battery feed, ringing, supervision, and hybrid functionalities.

Applications:

  • VoIP Gateways
  • FXS Ports in IP Phones
  • Wireless Local Loop (WLL) Systems
  • Private Branch Exchange (PBX) Systems
  • Central Office (CO) Line Cards

Features:

  • Integrated DC-DC Converter Controller: Simplifies power supply design and minimizes external components.
  • Low Power Consumption: Designed for energy efficiency in various applications.
  • Programmable Battery Feed Voltage and Current Limit: Customizable for different line conditions and telephone sets.
  • Integrated Ringing Generation: Supports both sinusoidal and trapezoidal ringing waveforms for broad compatibility.
  • On-Hook Transmission: Enables Caller ID and Message Waiting Indication functionalities.
  • Comprehensive Line Testing Capabilities: Facilitates line diagnostics and fault detection.
  • Advanced Hybrid and Echo Cancellation: Improves voice quality by reducing echo and distortion.
  • PCM/SPI Digital Interface: Offers a flexible interface to digital systems.

Benefits:

  • Reduced System Cost: High integration minimizes external components.
  • Improved Voice Quality: Advanced hybrid and echo cancellation techniques ensure clear voice communication.
  • Simplified Design: Integrated DC-DC controller and programmable parameters streamline the design process.
  • Enhanced Reliability: Line testing capabilities allow for proactive fault detection and maintenance.
  • Lower Power Consumption: Contributes to energy savings and reduced operating costs.

The SI3239-FM ProSLIC integrates high-voltage ringing generation, battery feed, and supervisory functions in a single chip. It provides programmable parameters to optimize performance according to various line conditions and telephone sets. Advanced hybrid and echo cancellation are incorporated to deliver high-quality voice communication. The device operates with a wide range of supply voltages and includes protective features against overvoltage and overcurrent conditions. Its compact size and low power demands make it ideal for space-constrained and energy-efficient designs.

You May Also Be Interested in

Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Others
Lowest to $18.3934
Others
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Others
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess