EN
  • EN
  • DE

TPS61042DRBR

Part No TPS61042DRBR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 60MA 8SON / Constant Current LED Driver 8-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 1.8V
Maximum Supply Voltage 6V
Output Voltage 27.5V
Channel Output Current 60mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 034241-TPS61042DRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS61042
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61042DRBR CAD Model

Description

The TPS61042DRBR is a high-frequency, boost-converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient chip is specifically tailored for driving white LEDs from a single-cell lithium-ion battery or a 3.3V supply rail, making it an ideal choice for portable devices that require backlighting such as smartphones, tablets, and handheld gaming consoles.

Key Features

  • High Efficiency: The TPS61042DRBR is designed for maximum power conversion efficiency, which is critical for battery-powered applications where energy conservation is paramount.
  • Adjustable Output Voltage: Users can adjust the output voltage up to 28V via an external resistor divider, providing flexibility for various LED configurations.
  • Constant Current Output: The device delivers a precise and stable current to the LEDs, ensuring consistent brightness and improving the overall lifespan of the lighting components.
  • Small Form Factor: Housed in a QFN-8 package, the TPS61042DRBR takes up minimal board space, a crucial advantage in the design of compact electronic devices.
  • Integrated Power Diode: This feature simplifies the circuit design and reduces the number of external components required, leading to cost savings and a more straightforward manufacturing process.

Applications

The TPS61042DRBR is versatile and can be used in a variety of applications beyond LED backlighting. Its capabilities make it suitable for applications requiring a high-efficiency, adjustable boost converter, such as:

  • Portable lighting solutions
  • Low-power DC-DC conversion for small electronics
  • Powering OLED displays
  • Battery-powered equipment requiring a higher voltage supply

Technical Specifications

With a wide input voltage range from 1.8V to 6V, the TPS61042DRBR can accommodate various power sources. The device also features up to 1MHz switching frequency, which allows for the use of small, low-cost inductors and capacitors, further reducing the overall solution size. Built-in over-temperature protection ensures the device operates within safe temperature ranges, safeguarding your product from potential damage due to overheating.

For designers and engineers looking for a reliable and space-efficient boost converter, the Texas Instruments TPS61042DRBR presents a compelling solution that balances performance with practicality.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8044 $52.2860
155+ $0.6600 $102.3000
235+ $0.6394 $150.2590
325+ $0.6188 $201.1100
420+ $0.5981 $251.2020
560+ $0.5363 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,880 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess