EN
  • EN
  • DE

TPS61041DBVR

Part No TPS61041DBVR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 1.8V
Maximum Supply Voltage 6V
Output Voltage 28V
Channel Output Current 215mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034239-TPS61041DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, LED Lighting, Consumer Electronics, Audio, Portable Devices
Family Name TPS61041
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS61041DBVR CAD Model

Description

Product Overview: Texas Instruments TPS61041DBVR

The Texas Instruments TPS61041DBVR is a high-frequency boost converter dedicated to the efficient conversion of power. It is designed to be used in applications that require a step-up voltage operation, making it ideal for small, battery-powered devices where extending battery life is crucial. The TPS61041DBVR operates with a single power supply ranging from 1.8V to 6V, which allows it to be compatible with various battery technologies, including Alkaline, NiCd, NiMH, and single-cell Li-Ion or Li-Polymer batteries.

With its adjustable output voltage up to 28V and a fixed switching frequency of 1MHz, the TPS61041DBVR enables a compact solution with small inductors and capacitors, thus reducing the overall footprint on the PCB. This feature is particularly beneficial for space-constrained applications such as handheld devices, portable media players, and LED lighting systems.

The device comes in a small 5-pin SOT-23 package, designated by the DBVR suffix, which is well-suited for portable applications. The TPS61041DBVR incorporates various protective features, including over-temperature protection, under-voltage lockout (UVLO), and a current limit to ensure reliable operation under different conditions.

One of the key advantages of the TPS61041DBVR is its high efficiency, which can be up to 90% under certain conditions. This efficiency reduces power loss and heat generation, thereby improving the performance and longevity of the end product. Additionally, the device has a low quiescent current of 28µA, which is beneficial for battery life conservation, especially in standby modes.

For designers looking to implement the TPS61041DBVR into their projects, Texas Instruments provides comprehensive support in the form of datasheets, application notes, and design tools. This support helps to streamline the design process and assists engineers in achieving optimal performance for their specific applications.

In summary, the Texas Instruments TPS61041DBVR is a versatile and efficient solution for power boost conversion in compact, battery-operated electronics. Its high-frequency operation, small package size, and protective features make it a reliable and space-efficient choice for a wide range of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3937 $51.1810
310+ $0.3231 $100.1610
480+ $0.3130 $150.2400
665+ $0.3029 $201.4285
855+ $0.2928 $250.3440
1,145+ $0.2625 $300.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,260 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess