EN
  • EN
  • DE

TPS61005DGSR

Part No TPS61005DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SINGLE- AND DUAL-CELL BOOST CONVERTER WITH START-UP INTO FULL LOAD | IC REG BOOST 3V 1.3A 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Up
Topology Boost
Output Type Fixed
Voltage - Input (Minimum) 0.8V
Voltage - Input (Maximum) 3V
Min/Fixed Output Voltage 3V
Output Current 1.3A (Switch)
Switching Frequency 500kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS61005
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1272732-TPS61005DGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61005DGSR CAD Model

Description

Product Overview: TPS61005DGSR from Texas Instruments

The TPS61005DGSR is a highly integrated boost converter IC designed by Texas Instruments, renowned for its efficiency and reliability in power management solutions. This versatile component is ideal for applications that require a stable voltage supply from a lower voltage source, making it an essential part of many electronic devices.

Key Features

  • Input Voltage Range: The TPS61005DGSR operates with an input voltage range from 0.9V to 6.5V, accommodating a wide array of single-cell batteries and other low voltage sources.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to a maximum of 6.5V via external resistors, providing flexibility for different circuit requirements.
  • High Efficiency: With a switch current limit of up to 1.5A, the device ensures high efficiency and is suitable for portable applications with power-sensitive requirements.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for battery-powered devices, helping to extend battery life when in standby mode.
  • Power-Save Mode: The TPS61005DGSR includes a power-save mode that reduces the switching frequency under light-load conditions to maintain high efficiency over the entire load range.

Applications

The TPS61005DGSR is designed for a variety of applications, particularly where space and power efficiency are critical. It is commonly used in:

  • Portable and battery-powered equipment
  • Handheld medical devices
  • Wireless communication devices
  • Power banks and portable chargers
  • LED lighting drivers

Package and Quality

This IC is available in a compact MSOP-10 (DGSR) package, which is suitable for space-constrained applications. Texas Instruments is committed to high standards of quality, and the TPS61005DGSR is no exception. It is designed to meet rigorous industry specifications for performance and reliability.

Design Support

Texas Instruments provides extensive design support for the TPS61005DGSR, including application notes, reference designs, and an online simulation tool called WEBENCH® Designer. Engineers can leverage these resources to accelerate the design process and achieve optimal power management in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess