The SN74LVTH125NSR is a high-performance, Low-Voltage Trigger (LVT) quadruple bus buffer gate designed by Texas Instruments. This device is specifically engineered to provide a robust solution for facilitating the transfer of data across a bus without signal degradation. It is particularly well-suited for 3.3V systems but can also function effectively in 5V systems, offering a versatile range of applications.
Key Features:
- Logic Type: Quadruple Bus Buffer Gate
- Output Type: 3-State
- Operating Voltage: 2.7V to 3.6V
- Drive Capability: High drive strength for driving heavy loads
- Package: Supplied in a 14-Pin SOP (Small Outline Package)
- Operating Temperature: -40°C to 85°C, suitable for industrial applications
The SN74LVTH125NSR boasts a robust design that includes 3-state outputs, which are essential for maintaining bus line integrity during high impedance states. This feature allows multiple outputs to connect to a bus, which can then be controlled without the risk of damaging the bus or the device itself.
With a low operating voltage range, this device is optimized for low-voltage operation, making it energy-efficient and ideal for battery-powered devices. It also offers the flexibility of a wide operating voltage range, which ensures compatibility with mixed-voltage systems, providing a seamless interface between 3.3V and 5V logic signals.
The SN74LVTH125NSR is designed to minimize propagation delay and enable high-speed data transmission, which is crucial for modern digital systems that require rapid data processing and minimal latency. Furthermore, its SOP packaging is space-efficient, making it an excellent choice for compact electronic assemblies.
This product is part of Texas Instruments' commitment to high-quality and reliability, making it an excellent selection for designers and engineers looking to implement a dependable bus buffer solution in their digital systems.