EN
  • EN
  • DE

TPS56C20PWPR

Part No TPS56C20PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous Step-Down Voltage Regulator with Voltage Scaling
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT, D-CAP2, Eco-Mode
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 17V
Output Voltage 0.6V
Output Voltage MAX 1.87V
Output Current 12A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Win Source Part Number 1272683-TPS56C20PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS56C20
Introduction Date March 14, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS56C20PWPR CAD Model

Description

The TPS56C20PWPR is a sophisticated, highly-efficient, synchronous step-down converter (buck regulator) designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is ideal for a wide range of applications, including telecommunications, networking equipment, enterprise servers, and storage systems, as well as industrial and consumer electronics.

Key Features:

  • High Efficiency: The TPS56C20PWPR boasts an impressive efficiency rating, which helps to minimize power loss during operation, thus conserving energy and ensuring cooler operation of the system.
  • Adjustable Switching Frequency: This IC allows for a flexible switching frequency range, enabling designers to optimize the trade-off between efficiency and external component size.
  • Integrated MOSFETs: With high- and low-side MOSFETs integrated into the device, the TPS56C20PWPR simplifies design and reduces external component count, resulting in a more compact solution.
  • Advanced Control: The device utilizes a proprietary control scheme to provide fast transient response, ensuring stable operation even under dynamic load conditions.
  • Thermal Management: Equipped with thermal shutdown and over-current protection, the TPS56C20PWPR is designed to protect itself and the end application from potential damage due to overheating or excessive current.

Technical Specifications:

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various supply levels.
  • Output Voltage: The output voltage is adjustable, providing design flexibility to meet the requirements of different applications.
  • Package: The TPS56C20PWPR comes in a compact PowerPAD™ package, which is designed for efficient thermal performance and space-saving on the PCB.

Applications:

The TPS56C20PWPR is versatile and can be used in a variety of applications. Its high efficiency and fast transient response make it particularly well-suited for powering high-performance microprocessors, FPGAs, and ASICs. Additionally, its compact size and integrated features make it an excellent choice for space-constrained applications.

Conclusion:

Overall, the TPS56C20PWPR from Texas Instruments is a robust, efficient, and flexible solution for DC-DC conversion needs. Its combination of integrated features, protection mechanisms, and performance characteristics make it a top choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1299 $56.9093
15+ $6.6707 $100.0605
24+ $6.4622 $155.0928
32+ $6.2538 $200.1216
42+ $6.0453 $253.9026
56+ $5.4199 $303.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess